CSA - CAN/CSA-C22.2 NO. 60601-2-41-02

Medical electrical equipment – Part 2-41: Particular requirements for the safety of surgical luminaires and luminaires for diagnosis

inactive
Organization: CSA
Publication Date: 1 October 2002
Status: inactive
Page Count: 48
scope:

Addition:

This Particular Standard applies to the safety of EQUIPMENT FOR EXTRACORPOREALLY INDUCED LITHOTRIPSY as defined in 2.1.101.

The applicability of this Particular Standard is limited to components directly involved in the LITHOTRIPSY treatment, such as, but not limited to, the generator of the PRESSURE PULSE, PATIENT support device, and their interactions with imaging and monitoring devices. Other devices, such as PATIENT treatment planning computers, X-ray and ultrasonic devices, are excluded from this Standard, because they are treated in other applicable IEC standards.

While this Particular Standard has been developed for EQUIPMENT intended for use in LITHOTRIPSY, it has been developed such that, as long as no other specific standards are available to be used for other medical applications of therapeutic extracorporeal PRESSURE PULSE equipment, this Standard may be used as a guideline.

Document History

January 1, 2023
Medical electrical equipment — Part 2-41: Particular requirements for the basic safety and essential performance of surgical luminaires and luminaires for diagnosis
This part of IEC 60601 applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of SURGICAL LUMINAIRES and LUMINAIRES FOR DIAGNOSIS, hereafter referred to as ME EQUIPMENT. If a clause or subclause is...
January 1, 2015
Amendment 1: Medical electrical equipment - Part 2-41: Particular requirements for the basic safety and essential performance of surgical luminaires and luminaires for diagnosis
1) The general standard is IEC 60601-1, Medical electrical equipment – Part 1: General requirements for basic safety and essential performance
Medical electrical equipment — Part 2-41: Particular requirements for the basic safety and essential performance of surgical luminaires and luminaires for diagnosis
Surgical luminaires are intended to produce a high illumination in the visible range (400 nm – 780 nm). They are not intended to produce invisible and potentially harmful UV radiation. However, in...
Medical electrical equipment — Part 2-41: Particular requirements for the basic safety and essential performance of surgical luminaires and luminaires for diagnosis
Replacement: This particular standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of SURGICAL LUMINAIRES AND LUMINAIRES FOR DIAGNOSIS, hereafter referred to as ME EQUIPMENT. This...
Medical electrical equipment — Part 2-41: Particular requirements for the basic safety and essential performance of surgical luminaires and luminaires for diagnosis
This particular standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of SURGICAL LUMINAIRES AND LUMINAIRES FOR DIAGNOSIS, hereafter referred to as ME EQUIPMENT. This particular standard...
January 1, 2011
Medical electrical equipment - Part 2-41: Particular requirements for the basic safety and essential performance of surgical luminaires and luminaires for diagnosis
This particular standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of SURGICAL LUMINAIRES AND LUMINAIRES FOR DIAGNOSIS, hereafter referred to as ME EQUIPMENT. This particular standard...
Medical Electrical Equipment - Part 2-41: Particular Requirements for the Safety of Surgical Luminaires and Luminaires for Diagnosis
A description is not available for this item.
CAN/CSA-C22.2 NO. 60601-2-41-02
October 1, 2002
Medical electrical equipment – Part 2-41: Particular requirements for the safety of surgical luminaires and luminaires for diagnosis
Addition: This Particular Standard applies to the safety of EQUIPMENT FOR EXTRACORPOREALLY INDUCED LITHOTRIPSY as defined in 2.1.101. The applicability of this Particular Standard is limited to...
Advertisement