TSE - TS ISO 6622-1
Internal combustion engines - Piston rings - Part 1: Rectangular rings made of cast iron
active, Most Current
| Organization: | TSE |
| Publication Date: | 18 February 2016 |
| Status: | active |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
This part of ISO 6622 specifies the essential dimensionalfeatures of rectangular rings made of cast iron, Types R, B, BA andM, having diameters up to and including 200 mm, used inreciprocating internal combustion piston engines. It is alsoapplicable to piston rings of compressors working under similarconditions.
Document History
TS ISO 6622-1
February 18, 2016
Internal combustion engines - Piston rings - Part 1: Rectangular rings made of cast iron
This part of ISO 6622 specifies the essential dimensionalfeatures of rectangular rings made of cast iron, Types R, B, BA andM, having diameters up to and including 200 mm, used inreciprocating...