DS/EN 50043
Low voltage switchgear and controlgear for industrial use - Size numbers and gauges for flat connections
inactive, Most Current
| Organization: | DS |
| Publication Date: | 23 August 1994 |
| Status: | inactive |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard applies to flat connections of low voltage switchgear and controlgear by means of flat terminals with one clearance hole, or one threaded hole, or one screw or stud, which are designed for the connection of rectangular bars or of lugs for round conductors.
Document History
DS/EN 50043
August 23, 1994
Low voltage switchgear and controlgear for industrial use - Size numbers and gauges for flat connections
This standard applies to flat connections of low voltage switchgear and controlgear by means of flat terminals with one clearance hole, or one threaded hole, or one screw or stud, which are designed...