TSE - TS ISO 724

ISO general-purpose metric screw threads; basic dimensions

active, Most Current
Organization: TSE
Publication Date: 22 May 2007
Status: active
ICS Code (Metric screw threads): 21.040.10
scope:

Specifies the basic dimensions of metric threads in accordancewith ISO 261. The basic dimensions are: basic major diameter ofinternal or external thread (nominal diameter), basic pitchdiameter of internal or external thread, basic minor diameter ofinternal or external thread, height of fundamental triangle, pitch.The values refer to the basic profile in accordance with ISO68.

Document History

TS ISO 724
May 22, 2007
ISO general-purpose metric screw threads; basic dimensions
Specifies the basic dimensions of metric threads in accordancewith ISO 261. The basic dimensions are: basic major diameter ofinternal or external thread (nominal diameter), basic pitchdiameter of...
Advertisement