TSE - TS EN ISO 6383-1
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method
active, Most Current
| Organization: | TSE |
| Publication Date: | 24 March 2016 |
| Status: | active |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This part of ISO 6383 specifies a method of determining the tearresistance of plastic film or sheet less than 1 mm thick, in theform of standard trouser-shaped test specimens, tested underdefined conditions of pre-treatment, temperature, humidity, andspeed of testing.
Document History
TS EN ISO 6383-1
March 24, 2016
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method
This part of ISO 6383 specifies a method of determining the tearresistance of plastic film or sheet less than 1 mm thick, in theform of standard trouser-shaped test specimens, tested underdefined...
November 22, 2000
Plastics- film and sheeting- Determination of tear resistance- Part 1: Trouser method
Bu standard, kalinligi 1 mm'den az olan pl?stik film veyalevhalarin pantalona benzer sekilde kesilen standard deneyparcalarinin belirli sicaklik ve nem sartlarinda kondisyonlanmasive belli deney...