TSE - TS EN ISO 11665-2
Measurement of radioactivity in the environment - Air: radon-222 - Part 2: Integrated measurement method for determining average potential alpha energy concentration of its short-lived decay products
| Organization: | TSE |
| Publication Date: | 18 April 2016 |
| Status: | active |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This part of ISO 11665 describes integrated measurement methodsfor short-lived radon-222 decay products[4]. It gives indicationsfor measuring the average potential alpha energy concentration ofshort-lived radon-222 decay products in the air and the conditionsof use for the measuring devices. This part of ISO 11665 coverssamples taken over periods varying from a few weeks to one year.This part of ISO 11665 is not applicable to systems with a maximumsampling duration of less than one week. The measurement methoddescribed is applicable to air samples with potential alpha energyconcentration of short-lived radon-222 decay products greater than10 nJ/m3 and lower than 1 000 nJ/m3.
Document History