TSE - TS EN 13598-2

Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for underground drainage and sewerage and inspection chambers

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (External sewage systems): 93.030
scope:

This European Standard specifies the definitions andrequirements for buried manholes and inspection chambers installedin non-pressure drainage and sewerage systems to a maximum depth of6 m from ground level to the invert of the main chamber andmanufactured from unplasticized poly(vinyl chloride) (PVC-U),polypropylene (PP), polypropylene with mineral modifier (PP-MD) orpolyethylene (PE). These products are intended for use inpedestrian or vehicular traffic areas and underground installationsconforming to the general requirements given in EN 476 and are usedoutside the building structure (application area code ?U?). Theyare therefore marked accordingly with a ?U?. Such products are alsodeemed to meet the requirements of EN 13598-1 for application areaU without the need for further testing. These manholes andinspection chambers may also be used for storm-water systems. ThisEuropean Standard is only applicable to those chamber / manholecomponents (base, riser, cone telescopic part and other nearsurface components) where the manufacturer has clearly stated inthe documentation how the components shall be assembled to create acomplete manhole or inspection chamber. This European standard onlycovers manholes and chambers with flow profile bases with orwithout sloping channels. It also covers the jointing of thecomponent to the pipework system.

Document History

TS EN 13598-2
December 9, 2016
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for underground drainage and sewerage and inspection chambers
This European Standard specifies the definitions andrequirements for buried manholes and inspection chambers installedin non-pressure drainage and sewerage systems to a maximum depth of6 m from...
July 14, 2011
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes and inspection chambers in traffic areas and deep underground installations
Bu standard, toprak seviyesinden ana bacanin altina en cok 6 m.derinlige kadar monte edilen yer altina gomulu plastiklestiricikatilmamis poli(vinil klorur) (PVC-U), polipropilen (PP), mineralmodifiye...
March 23, 2010
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes andinspection chambers in traffic areas and deep underground installations
A description is not available for this item.
January 19, 2010
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes and inspection chambers in traffic areas and deep underground installations
A description is not available for this item.
Advertisement