TSE - TS EN 50194-2/A1

Electrical apparatus for the detection of combustible gases in domestic premises - Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Alarm and warning systems): 13.320
scope:

In the entire clause replace EN 50194 by EN 50194-1. In thefollowing sentence replace EN 61779-1 and EN 61779-4 by EN60079-29-1: Apparatus complying with this standard is notconsidered suitable for industrial or commercial installations forwhich EN 60079-29-1 apply. In the following note replace EN 61779series by EN 60079-29-1: NOTE 2 Apparatus tested in accordance withEN 60079-29-1 will not necessarily comply with this standard.

Document History

TS EN 50194-2/A1
December 9, 2016
Electrical apparatus for the detection of combustible gases in domestic premises - Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
In the entire clause replace EN 50194 by EN 50194-1. In thefollowing sentence replace EN 61779-1 and EN 61779-4 by EN60079-29-1: Apparatus complying with this standard is notconsidered suitable for...
December 21, 2006
Electrical apparatus for the detection of combustible gases in domestic premises - Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises - Additional test methods and performance requirements
A description is not available for this item.
Advertisement