TSE - TS ISO 12739

Zinc sulfide concentrates ? Determination of zinc ? Ion-exchange / EDTA titrimetric method

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Other metalliferous minerals): 73.060.99
scope:

This International Standard specifies an ion-exchange/EDTAtitrimetric method for the determination of the mass fraction ofzinc in zinc concentrates. The method is applicable to zinc sulfideconcentrates having a mass fraction of zinc in the range from 11%to 62%.

Document History

TS ISO 12739
August 27, 2015
Zinc sulfide concentrates ? Determination of zinc ? Ion-exchange / EDTA titrimetric method
This International Standard specifies an ion-exchange/EDTAtitrimetric method for the determination of the mass fraction ofzinc in zinc concentrates. The method is applicable to zinc...
January 18, 2005
Zinc sulfide concentrates ? Determination of zinc content ? Ion-exchange / EDTA titrimetric method
Bu standard, cinko sulfur konsantrelerindeki cinko muhtevasinintayini icin bir iyon degisimi / titrasyon metodunu kapsar. Bu metotcinko muhtevasi kutlece % 11 - % 62 araliginda olan cinko...
Advertisement