TSE - TS EN ISO 14113
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
active, Most Current
| Organization: | TSE |
| Publication Date: | 2 April 2014 |
| Status: | active |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Welding equipment): | 25.160.30 |
Document History
TS EN ISO 14113
April 2, 2014
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
A description is not available for this item.
January 19, 2010
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
A description is not available for this item.
April 15, 1999
Gas welding equipment- Rubber and plastics hose assemblies for ompressed or liquefied gases up to a maximum design pressure of 450 bar
Bu standard -20 C ile +60 C arasindaki cevre sicakligindasikistirilmis veya sivilastirilmis gazlarla en cok 450 bar tasarimbasincina kadar kullanilan TS 11544'e uygun lastik ve plastikhortumlarin ve...