TSE - TS EN 300220-2 V2.4.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R & TTE Directive
active, Most Current
| Organization: | TSE |
| Publication Date: | 10 April 2013 |
| Status: | active |
| ICS Code (Telecommunication terminal equipment in general): | 33.050.01 |
| ICS Code (Radiocommunications in general): | 33.060.01 |
Document History
TS EN 300220-2 V2.4.1
April 10, 2013
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R & TTE Directive
A description is not available for this item.