TSE - TS EN 60079-31
Explosive atmospheres - Part 31: Equipment dust ignition protection by enclosure ?t
| Organization: | TSE |
| Publication Date: | 30 October 2014 |
| Status: | active |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
IEC 60079-31:2013 is applicable to electrical equipmentprotected by enclosure and surface temperature limitation for usein explosive dust atmospheres. It specifies requirements fordesign, construction and testing of electrical equipment and ExComponents. This standard supplements and modifies the generalrequirements of IEC 60079-0. Where a requirement of this standardconflicts with a requirement of IEC 60079-0, the requirement ofthis standard takes precedence. This standard does not apply todusts of explosives, which do not require atmospheric oxygen forcombustion, or to pyrophoric substances. This standard does notapply to electrical equipment or Ex Components intended for use inunderground parts of mines as well as those parts of surfaceinstallations
Document History