TSE - TS EN ISO 7864
Sterile hypodermic needles for single use - Requirements and test methods
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This standard specifies requirements for sterile hypodermicneedles for single use of designated metric sizes 0,18 mm to 1,2mm. It does not apply to those devices that are covered by theirown standard such as dental needles and pen needles.
Document History
TS EN ISO 7864
December 9, 2016
Sterile hypodermic needles for single use - Requirements and test methods
This standard specifies requirements for sterile hypodermicneedles for single use of designated metric sizes 0,18 mm to 1,2mm. It does not apply to those devices that are covered by theirown standard...