TSE - TS EN 61249-2-44

Materials for printed boards and other interconnecting structures - Part 2-44: Reinforced base materials clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61249 gives requirements for properties ofnon-halogenated epoxide nonwoven reinforced core/woven E-glassreinforced surface laminate sheets of defined flammability(vertical burning test), copper-clad for lead-free assembly inthicknesses of 0,60 mm up to 1,70 mm. The flammability rating isachieved through the use of nonhalogenated fire retardants reactedas part of the epoxide polymeric structure. The glass transitiontemperature is defined to be 105 ?C minimum. Some propertyrequirements may have several classes of performance. The classdesired should be specified on the purchase order, otherwise thedefault class of material will be supplied.

Document History

TS EN 61249-2-44
December 9, 2016
Materials for printed boards and other interconnecting structures - Part 2-44: Reinforced base materials clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
This part of IEC 61249 gives requirements for properties ofnon-halogenated epoxide nonwoven reinforced core/woven E-glassreinforced surface laminate sheets of defined flammability(vertical burning...
Advertisement