TSE - TS EN 16228-5

Drilling and foundation equipment ? Safety ? Part 5: Diaphragm walling equipment

active, Most Current
Organization: TSE
Publication Date: 13 November 2014
Status: active
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This European Standard, together with part 1, deals with allsignificant hazards for diaphragm walling equipment when they areused as intended and under the conditions of misuse which arereasonably foreseeable by the manufacturer associated with thewhole life time of the machine (see Clause 4). The requirements ofthis part are complementary to the common requirements formulatedin EN 16228-1:2014. This document does not repeat the requirementsfrom EN 16228-1, but adds or replaces the requirements forapplication for diaphragm walling equipment.

Document History

TS EN 16228-5
November 13, 2014
Drilling and foundation equipment ? Safety ? Part 5: Diaphragm walling equipment
This European Standard, together with part 1, deals with allsignificant hazards for diaphragm walling equipment when they areused as intended and under the conditions of misuse which arereasonably...
Advertisement