TSE - TS EN 60695-10-3

Fire hazard testing - Part 10-3: Abnormal heat - Mould stress relief distortion test

active, Most Current
Organization: TSE
Publication Date: 9 January 2017
Status: active
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 specifies a mould stress reliefdistortion test. It is applicable to electrotechnical equipmentincluding parts made from polymeric materials. This test method isintended to evaluate the effects caused by relief of the residualprocessinduced stress, set in a moulded polymeric assembly of anend product. This stress relief occurs when the sample (energizedor not), is exposed to conditioning at a defined temperature for adefined period of time. The test specimen is considered to havesatisfactorily withstood the test if, after conditioning to roomtemperature, it meets defined test criteria. This basic safetypublication is primarily intended for use by technical committeesin the preparation of standards in accordance with the principleslaid down in IEC Guide 104 and ISO/IEC Guide 51. It is not intendedfor use by manufacturers or certification bodies. One of theresponsibilities of a technical committee is, wherever applicable,to make use of basic safety publications in the preparation of itspublications. The requirements, test methods or test conditions ofthis basic safety publication will not apply unless specificallyreferred to or included in the relevant publications.

Document History

TS EN 60695-10-3
January 9, 2017
Fire hazard testing - Part 10-3: Abnormal heat - Mould stress relief distortion test
This part of IEC 60695 specifies a mould stress reliefdistortion test. It is applicable to electrotechnical equipmentincluding parts made from polymeric materials. This test method isintended to...
February 24, 2005
Fire Hazard Testing-Part 10-3:Abnormal Heat-Mould Stress Relief Distortion Test
Bu standard, bir deney metodu olarak mamul komitelerincekullanim icin kalip gerilimini gideren sekil bozuklugu deneyinikapsar.
January 28, 2004
Fire hazard testing -- Part 10-3: Abnormal heat - Mould stress relief distortion test
Bu standard, haddelenerek veya dövülerek elde edilen çeliklerde metalik olmayan kalıntı miktarının standard diyagramlar kullanılarak mikrogrofik metot ile tayinini kapsar.
Advertisement