TSE - TS EN 50121-4

Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Railway engineering in general): 45.020
scope:

This European Standard applies to signalling andtelecommunication apparatus that is installed inside the railwayenvironment. Signalling and telecommunication apparatus mounted invehicles is covered by EN 50121-3-2:2015, signalling andtelecommunication apparatus installed inside the substation andconnected to substation equipment is covered by EN50121-5:2015.

Document History

TS EN 50121-4
October 23, 2015
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling andtelecommunication apparatus that is installed inside the railwayenvironment. Signalling and telecommunication apparatus mounted invehicles is covered...
March 29, 2011
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
December 6, 2007
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
April 20, 2001
Railway applications - Electromagnetic compatibility - Part 4 : emission and immunity of the signaling and telecommunications apparatus.
Bu standard, demiryolu ortaminda tesis edilen sinyalizasyon vehaberlesme cihazlarina uygulanir.

References

Advertisement