TSE - TS EN 61557-8

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems

active
Organization: TSE
Publication Date: 30 April 2015
Status: active
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

IEC 61557 bu bolumu kalici cikarilan ac yeryuzune izolasyondirenci RF izlemek izolasyon izleme cihazlari icin gereksinimleri (IMD ) belirtir IT sistemleri , a.c. ve Galvanik bagli d.c. ile ITsistemleri nominal gerilimleri olan devreleri kadar 1 000 V ac ,hem de ortaya cikarildi dc olarak 1 500 V DC'ye kadar gerilimleriIT sistemleri olcme yonteminden bagimsiz olarak .

Document History

December 9, 2016
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
A description is not available for this item.
TS EN 61557-8
April 30, 2015
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
IEC 61557 bu bolumu kalici cikarilan ac yeryuzune izolasyondirenci RF izlemek izolasyon izleme cihazlari icin gereksinimleri (IMD ) belirtir IT sistemleri , a.c. ve Galvanik bagli d.c. ile...
May 28, 2009
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. ? Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
Bu standard, olcme metodundan bagimsiz 1500 V d.a.?ya kadargerilimlere sahip topraklanmamis IT d.a. sistemlerin yaninda 1000 Va.a.?ya kadar anma gerilimlerine sahip galvanik olarak bagli...
April 29, 2008
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
A description is not available for this item.
December 18, 2002
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. Equipment for testing, measuring or monitoring of protective measures-Part 8:Insulation monitoring devices for IT systems
Bu standard, 1000 V a.a.'a kadar anma gerilimlerine sahipgalvanik olarak d.a.devreli IT a.a. sistemleri icin topraklanmamisIT a.a. sistemlerinin ayrica olcme metodundan bagimsiz 1500 Vd.a.'a kadar...
Advertisement