TSE - TS EN ISO 22476-15

Geotechnical investigation and testing - Field testing - Part 15: Measuring while drilling

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22476 specifies the technical principles formeasuring equipment requirements, the execution and reporting onthe parameters of the investigation drilling process forgeotechnical purposes. It is applicable to top-driven, destructivedrilling methods performed by a fully hydraulically powered drillrig and driving device. It is commonly used with destructivedrilling techniques but can also be used with core drilling. Therecording of the drilling parameters during soil grouting, drillingof nails, anchors or piles are beyond the scope of this part of ISO22476.

Document History

TS EN ISO 22476-15
December 9, 2016
Geotechnical investigation and testing - Field testing - Part 15: Measuring while drilling
This part of ISO 22476 specifies the technical principles formeasuring equipment requirements, the execution and reporting onthe parameters of the investigation drilling process forgeotechnical...
Advertisement