TSE - TS ISO/IEC 27013
Information technology -- Security techniques -- Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
active
| Organization: | TSE |
| Publication Date: | 2 April 2015 |
| Status: | active |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
Bu standard, ISO/IEC 27001 ve ISO/IEC 20000-1?in butunlesikolarak gerceklestirilmesini
Document History
April 2, 2015
Information technology -- Security techniques -- Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
Bu standard, ISO/IEC 27001 ve ISO/IEC 20000-1?in butunlesikolarak gerceklestirilmesini hedefleyen kuruluslar icin bir kilavuzukapsar.
TS ISO/IEC 27013
April 2, 2015
Information technology -- Security techniques -- Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
Bu standard, ISO/IEC 27001 ve ISO/IEC 20000-1?in butunlesikolarak gerceklestirilmesini hedefleyen kuruluslar icin bir kilavuzukapsar.