TSE - TS EN 61754-6-100

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6-100: Type MU connector family - Simplified receptacle MU-PC connector interfaces

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61754 defines the standard interface dimensionsof simplified receptacle dimensions for the type MU connectorfamily. The receptacle assembly consists of a simplified receptaclehousing and a simplified plug.

Document History

TS EN 61754-6-100
December 9, 2016
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6-100: Type MU connector family - Simplified receptacle MU-PC connector interfaces
This part of IEC 61754 defines the standard interface dimensionsof simplified receptacle dimensions for the type MU connectorfamily. The receptacle assembly consists of a simplified receptaclehousing...
Advertisement