TSE - TS ISO 6394

Acoustics-Measurement At The Operators Position Of Noise Emitted By Earth-Moving Machinery-Stationary Test Conditions

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Earth-moving machinery): 53.100
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This International Standard specifies a method for determiningthe emission sound pressure level of earthmoving machinery at theoperator?s position, measured in terms of the time-averagedA-weighted emission sound pressure level while the machine isstationary with the engine operating at the rated speed undernoload conditions. It is applicable to earth-moving machinery asdefined in ISO 6165 and specified in ISO 6393:2008, Annex A.

Document History

TS ISO 6394
August 27, 2015
Acoustics-Measurement At The Operators Position Of Noise Emitted By Earth-Moving Machinery-Stationary Test Conditions
This International Standard specifies a method for determiningthe emission sound pressure level of earthmoving machinery at theoperator?s position, measured in terms of the time-averagedA-weighted...
April 5, 1999
Acoustics-Measurement At The Operators Position Of Noise Emitted By Earth-Moving Machinery-Stationary Test Conditions
Bu standard, makina sabit konumunda yuksuz sartlar altindamotoru anma devrinde calistirilirken, zamana gore ortalamasialinmis A-agirlikli ses basinc seviyesi cinsinden, insaat ve kazimakinasindan...
Advertisement