TSE - TS ISO 15500-19

Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 19: Fittings

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies tests and requirements forfittings, compressed natural gas (CNG) fuel system componentsintended for use on the types of motor vehicles defined in ISO3833. This part of ISO 15500 is applicable to vehicles (mono-fuel,bi-fuel or dual-fuel applications) using natural gas in accordancewith ISO 15403. It is not applicable to the following: a) liquefiednatural gas (LNG) fuel system components located upstream of, andincluding, the vaporizer; b) fuel containers; c) stationary gasengines; d) container-mounting hardware; e) electronic fuelmanagement; f) refuelling receptacles.

Document History

TS ISO 15500-19
August 27, 2015
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 19: Fittings
This part of ISO 15500 specifies tests and requirements forfittings, compressed natural gas (CNG) fuel system componentsintended for use on the types of motor vehicles defined in ISO3833. This part...
April 12, 2004
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 19: Fittings
Bu standard, ISO 3833 standardinda tarif edilen motorlu tasittiplerinde kullanimi on gorulen sikistirilmis dogal gaz yakitsistemi bilesenleri olan baglanti parcalari icin deney veozellikleri kapsar.
Advertisement