TSE - TS ISO 6118
Road vehicles - Elastomeric cups and seals for cylinders for hydraulic braking systems using a non-petroleum base hydraulic brake fluid (service temperature 70 ?C max.)
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Braking systems): | 43.040.40 |
| ICS Code (Seals): | 83.140.50 |
scope:
This International Standard specifies performance tests of brakecups and seals for hydraulic braking systems for road vehicles. Itdoes not include requirements relating to chemical composition,tensile strength and elongation of the rubber compound. Disc brakeseals are not covered by this International Standard. ThisInternational Standard is applicable to moulded seals (cups ordouble-lipped type gland seals), in diameter and smaller,compounded from rubber, for use in hydraulic actuating cylindersemploying road vehicle non-petroleum base hydraulic brake fluidconforming to the requirements of ISO 4925. NOTE The rubber used inthese seals shall be suitable for operation in a temperature rangeof to .
Document History