TSE - TS ISO 22884
Castors and wheels - Requirements for applications over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h)
active, Most Current
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This International Standard specifies the technicalrequirement
Document History
TS ISO 22884
October 23, 2015
Castors and wheels - Requirements for applications over 1,1 m/s (4 km/h) and up to 4,4 m/s (16 km/h)
This International Standard specifies the technicalrequirements, the appropriate dimensions and the requirements fortesting of castors and wheels (which may include accessories),specifically for...