TSE - TS ISO/IEC 14443-3/AMD 2

Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 3: Initialization and anticollision - Amd 2: Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0

active
Organization: TSE
Publication Date: 18 February 2016
Status: active
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

February 18, 2016
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 3: Initialization and anticollision
A description is not available for this item.
February 18, 2016
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 3: Initialization and anticollision - Amd 1: Electromagnetic disturbance handling and single-size unique identifier
A description is not available for this item.
February 18, 2016
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 3: Initialization and anticollision - Amd 3: Alternating between PICC and PCD functionalities, and PICC supporting both types
A description is not available for this item.
TS ISO/IEC 14443-3/AMD 2
February 18, 2016
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 3: Initialization and anticollision - Amd 2: Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
A description is not available for this item.
February 18, 2016
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 3: Initialization and anticollision - Amd 6: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
A description is not available for this item.
Advertisement