TSE - TS ISO/IEC 18000-3

Information technology -- Radio frequency identification for item management -- Part 3: Parameters for air interface communications at 13,56 MHz

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Information coding): 35.040
scope:

ISO/IEC 18000 has been developed in order to: -provide aframework to define common communications protocols forInternationally useable frequencies for radio frequencyidentification (RFID), and, where possible, to determine the use ofthe same protocols for all frequencies such that the problems ofmigrating from one to another are diminished; -minimize softwareand implementation costs; -enable system management and control andinformation exchange to be common as far as is possible.

Document History

TS ISO/IEC 18000-3
October 23, 2015
Information technology -- Radio frequency identification for item management -- Part 3: Parameters for air interface communications at 13,56 MHz
ISO/IEC 18000 has been developed in order to: -provide aframework to define common communications protocols forInternationally useable frequencies for radio frequencyidentification (RFID), and, where...
Advertisement