TSE - TS ISO/IEC 18000-61

Information technology -- Radio frequency identification for item management -- Part 61: Parameters for air interface communications at 860 MHz to 960 MHz Type A

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Information coding): 35.040
scope:

ISO/IEC 18000-61:2012 defines the air interface for radiofrequency identification (RFID) devices operating in the 860 MHz to960 MHz Industrial, Scientific, and Medical (ISM) band used in itemmanagement applications. It provides a common technicalspecification for RFID devices that can be used by ISO committeesdeveloping RFID application standards.

Document History

TS ISO/IEC 18000-61
October 23, 2015
Information technology -- Radio frequency identification for item management -- Part 61: Parameters for air interface communications at 860 MHz to 960 MHz Type A
ISO/IEC 18000-61:2012 defines the air interface for radiofrequency identification (RFID) devices operating in the 860 MHz to960 MHz Industrial, Scientific, and Medical (ISM) band used in...
Advertisement