IEC 60794-3-11
Optical fibre cables – Part 3-11: Outdoor cables – Detailed specification for duct and directly buried single-mode optical fibre telecommunication cables
| Organization: | IEC |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 sets forth technical requirements and characteristics of single-mode optical fibre cables for duct and direct buried installation.
This specification includes functional mechanical, environmental and optical requirements, recommended features and test methods for assessing the product against the stated requirements.
The specified test methods, where applicable, are those referenced in IEC 60794-1-1 and described in detail in IEC 60794-1-2.
The requirements of this specification are used in conjunction with IEC 60794-3 and IEC 60794-3-10.
Multimode fibre requirements are not addressed in this document; see IEC 60794-3-121).
1) IEC 60794-3-12, Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
Document History