DS/EN 14582
Characterization of waste – Halogen and sulfur content – Oxygen combustion in closed systems and determination methods
| Organization: | DS |
| Publication Date: | 24 May 2007 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
| ICS Code (Wastes in general): | 13.030.01 |
scope:
This standard specifies a combustion method for the determination of halogen and sulphur contents in materials by combustion in a closed system containing oxygen (calorimetric bomb), and the subsequent analysis of the combustion product using different analytical techniques. This method is applicable to solid, pasty and liquid samples containing more than 0,025 g/kg of halogen and/or 0,025 g/kg of sulphur content. The limit of detection depends on the element, the matrix and the determination technique used. Insoluble halides and sulphate present in the original sample or produced during the combustion step are not completely determined by these methods.
Document History