TSE - TS EN 14037-5
Free hanging heating and cooling surfaces for water with a temperature below 120?C - Part 5: Open or closed heated ceiling surfaces - Test method for thermal output
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This Standard describes the test method and the testinstallation for determining the thermal output of ceiling mountedheating surfaces according to the specifications of prEN14037-1:2011, 3.3.2, 3.3.3 and 3.3.4. This part applies todetermine thermal output when chilled ceilings according to EN14240 are also used for heating. NOTE Test results according tothis part cannot be compared with results according to EN 14037-2because great discrepancies are given at open ceilings, convectivecomponents
Document History