TSE - TS EN 50126-1/AC

Railway applications - The specification and demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 1: Basic requirements and generic process

active, Most Current
Organization: TSE
Publication Date: 24 March 2016
Status: active
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
scope:

1.1 This European Standard: - defines RAMS in terms ofreliability, availability, maintainability and safety and theirinteraction; - defines a process, based on the system lifecycle andtasks within it, for managing RAMS; - enables conflicts betweenRAMS elements to be controlled and managed effectively; - defines asystematic process for specifying requirements for RAMS anddemonstrating that these requirements are achieved; - addressesrailway specifics; - does not define RAMS targets, quantities,requirements or solutions for specific railway applications; - doesnot specify requirements for ensuring system security; - does notdefine rules or processes pertaining to the certification ofrailway products against the requirements of this standard; - doesnot define an approval process by the safety regulatory authority.1.2. This European Standard is applicable: - to the specificationand demonstration of RAMS for all railway applications and at alllevels of such an application, as appropriate, from completerailway routes to major systems within a railway route, and toindividual and combined sub-systems and components within thesemajor systems, including those containing software; in particular:- to new systems; - to new systems integrated into existing systemsin operation prior to the creation of this standard, although it isnot generally applicable to other aspects of the existing system; -to modifications of existing systems in operation prior to thecreation of this standard, although it is not generally applicableto other aspects of the existing system. - at all relevant phasesof the lifecycle of an application; - for use by RailwayAuthorities and the railway support industry. NOTE: Guidance on theapplicability is given in the requirements of this standard.

Document History

TS EN 50126-1/AC
March 24, 2016
Railway applications - The specification and demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 1: Basic requirements and generic process
1.1 This European Standard: - defines RAMS in terms ofreliability, availability, maintainability and safety and theirinteraction; - defines a process, based on the system lifecycle andtasks within...
March 31, 2015
Railway applications - The specification and demonstration of reliability, availability, maintainability and safety (RAMS) - Part 1: Basic requirements and generic process
1.1 Bu standard: ? Guvenilirlik, elde edilebilirlik, bakimyapilabilirlik, emniyet ve bunlarin etkilesimleri bakimindan RAMS?itanimlar, ? RAMS yonetimi icin sistem omur dongusune ve icindekigorevlere...
January 31, 2012
Railway applications - The specification and demonstration of reliability, availability, maintainability and safety (RAMS) - Part 1: Basic requirements and generic process
A description is not available for this item.
December 21, 2006
Railway applications - The specification and demonstration of reliability, availability, maintainability and safety (RAMS) - Part 1: Basic requirements and generic process
A description is not available for this item.
Advertisement