TSE - TS EN ISO 17575-2
Electronic fee collection - Application interface definition for autonomous systems - Part 2: Communication and connection to the lower layers
| Organization: | TSE |
| Publication Date: | 24 March 2016 |
| Status: | active |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO 17575 defines how to convey all or parts of thedata element structure defined in other parts of ISO 17575 over anycommunication stack and media suitable for this application. It isapplicable only to mobile communication links (although wiredlinks, i.e. back office connections, can use the same methodology).To establish a link to a sequence of service calls initializing thecommunication channel, addressing the reception of the message andforwarding the payload are required. The definition provided inthis part of ISO 17575 includes the required communication mediumindependent services, represented by an abstract applicationprogrammi
Document History