TSE - TS EN ISO 7500-1
Metallic materials - Calibration and verification of static uniaxial testing machines - Part 1: Tension/compression testing machines - Calibration and verification of the force-measuring system
| Organization: | TSE |
| Publication Date: | 29 April 2016 |
| Status: | active |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 7500 specifies the calibration and verificationof tension/compression testing machines. The verification consistsof: ? a general inspection of the testing machine, including itsaccessories for the force application; ? a calibration of theforce-measuring system of the testing machine; ? a confirmationthat the performance properties of the testing machine achieve thelimits given for a specified class. NOTE This part of ISO 7500addresses the static calibration and verification of theforce-measuring systems. The calibration values are not necessarilyvalid for high-speed or dynamic testing applications. Furtherinformation regarding dynamic effects is given in the Bibliography.CAUTION
Document History