TSE - TS EN 14420-8+A1

Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)

active, Most Current
Organization: TSE
Publication Date: 24 March 2016
Status: active
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies dimensions, types ofconnections, quality of materials, marking re-quirements andtesting requirements for hose fittings with symmetrical halfcouplings (Guillemin sys-tem), with mobile locking ring, for hoseassemblies with a maximum working pressure of up to 10 bar1) withhose tails according to EN 14420-2 and clamp units according to EN14420-3. Couplings in accord-ance with this document serve as linkbetween hoses and connections to transport liquids, solids (e.g.powders, granules) except steam and liquid gas. The workingtemperature range is ?20 ?C up to +65 ?C.

Document History

TS EN 14420-8+A1
March 24, 2016
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
This European Standard specifies dimensions, types ofconnections, quality of materials, marking re-quirements andtesting requirements for hose fittings with symmetrical halfcouplings (Guillemin...
December 18, 2013
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
A description is not available for this item.
July 3, 2007
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
A description is not available for this item.
March 31, 2005
Hose fittings with clamp units - Part 8: Symmetrical half coupling (Guillemin system)
This standard covers the determination of resistance of paint films to fungal and mould growth.
Advertisement