TSE - TS EN 12735-2

Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 2: Tubes for equipment

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This standard specifies the requirements, sampling, test methodsand conditions of delivery for seamless round copper tubes, smoothor inner finned, used for heat exchangers and their internalconnecting pipes in the manufacturing of refrigeration and airconditioning equipment. It is applicable to tubes with an outsidediameter from 3,97 mm up to and including 219 mm. NOTE The tubesare supplied in straight length in the material conditions hard,half-hard or skin hard or as coils in the material conditions lightannealed or soft annealed.

Document History

TS EN 12735-2
December 9, 2016
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
This standard specifies the requirements, sampling, test methodsand conditions of delivery for seamless round copper tubes, smoothor inner finned, used for heat exchangers and their...
January 13, 2011
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
A description is not available for this item.
February 19, 2009
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
A description is not available for this item.
April 25, 2006
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
April 28, 2003
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
Bu standard, sogutucu ve iklimlendirme cihazlari imalatinda isidegistiricileri ve onlarin ic baglanti borulari icin kullanilandikissiz, yuvarlak, ici duzgun yada kanatli bakir borulardaozellikleri,...
Advertisement