TSE - TS EN 61290-4-3
Optical amplifiers - Test methods - Part 4-3: Power transient parameters - Single channel optical amplifiers in output power control
| Organization: | TSE |
| Publication Date: | 18 April 2016 |
| Status: | active |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
This part of IEC 61290 applies to output power controlledoptically amplified, elementary subsystems. It applies to opticalfibre amplifiers (OFA) using active fibres containing rare-earthdopants, presently commercially available, as indicated in IEC61291-1, as well as alternative optical amplifiers that can be usedfor single channel output power controlled operation, such assemiconductor optical amplifiers (SOA). The object of this standardis to provide the general background for optical amplifier (OA)power transients and its measurements and to indicate those IECstandard test methods for accurate and reliable measurements of thefollowing transient parameters: a) Transient power response b)Transient power overcompensation response c) Steady-state poweroffset d) Transient power response time The stimulus and responsesbehaviours under consideration include: Channel power increase 1)(step transient) 2) Channel power reduction (inverse steptransient) 3) Channel power increase/reduction (pulse transient) 4)Channel power reduction/increase (inverse pulse transient) 5)Channel power increase/reduction/i
Document History