TSE - TS EN ISO 17701

Footwear - Test methods for uppers, lining and insocks - Colour migration (ISO 17701:2016)

active, Most Current
Organization: TSE
Publication Date: 11 July 2016
Status: active
ICS Code (Footwear): 61.060
scope:

This International Standard specifies a test method fordetermining the propensity of a material to cause discolouration ofanother material when stored in close contact. This method isapplicable to all materials which are used in intimate contact toadhesives which are used to bond them.

Document History

TS EN ISO 17701
July 11, 2016
Footwear - Test methods for uppers, lining and insocks - Colour migration (ISO 17701:2016)
This International Standard specifies a test method fordetermining the propensity of a material to cause discolouration ofanother material when stored in close contact. This method isapplicable to...
Advertisement