TSE - TS EN 16727-2-2

Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Non-acoustic performance - Part 2-2: Mechanical performance under dynamic loadings caused by passing trains - Calculation method

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Construction of railways): 93.100
scope:

This European standard defines the loading, the relevant loadmodel positions and the internal forces acting on noise barriers,due to the air pressure wave set out in EN 1991-2:2003, 6.6.2. Thevertical and horizontal shapes of the air pressure wave and thedynamic effects have been taken into account. The calculationmethod described in this European standard has been developed fornoise barriers having a post-and-panel structure with piledfoundations. It can also be used where cladding is attached to arigid structure. For structures with piled foundations, anempirical formula for determination of the natural frequency isgiven in Annex A. Annex B contains an example of application of thecalculation method for determination of internal forces and momentsacting on a mid-post. The design of noise barriers (e.g. to fatigueresistance) is not part of this standard.

Document History

TS EN 16727-2-2
December 9, 2016
Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Non-acoustic performance - Part 2-2: Mechanical performance under dynamic loadings caused by passing trains - Calculation method
This European standard defines the loading, the relevant loadmodel positions and the internal forces acting on noise barriers,due to the air pressure wave set out in EN 1991-2:2003, 6.6.2....
Advertisement