TSE - TS EN ISO 4624

Paints and varnishes - Pull-off test for adhesion (ISO 4624:2016)

active, Most Current
Organization: TSE
Publication Date: 11 July 2016
Status: active
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies three methods (i.e. onedolly or two dollies on a painted panel and two dollies, one aspainted substrate) for determining the adhesion by carrying out apull-off test on a single coating or a multi-coat system of paint,varnish or related product.

Document History

TS EN ISO 4624
July 11, 2016
Paints and varnishes - Pull-off test for adhesion (ISO 4624:2016)
This International Standard specifies three methods (i.e. onedolly or two dollies on a painted panel and two dollies, one aspainted substrate) for determining the adhesion by carrying out apull-off...
February 2, 2006
Paints and varnishes - Pull-off test for adhesion
Bu standard, tek katli veya cok katli olarak kaplanmis boya,vernik veya ilgili urun sistemlerinde, cekme deneyi ile yapismanintayini yontemini kapsar.
Advertisement