TSE - TS EN 125+A1

Flame supervision devices for gas burning appliances - Thermoelectric flame supervision devices

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Gas fuel burners): 27.060.20
scope:

This European Standard specifies the safety, construction andperformance requirements for thermoelectric flame supervisiondevices, energized by a thermocouple intended for use with gasburners, gas appliances and similar use, hereafter referred to as"controls". This European Standard is applicable to controls withdeclared maximum inlet pressures up to and including 500 kPa (5bar) of nominal connection sizes up to and including DN 50 for usewith one or more fuel gases in accordance with EN 437. ThisEuropean Standard is not applicable to: a) the thermocouple; b)controls which use auxiliary energy (e. g. electrical energysupplied externally).

Document History

TS EN 125+A1
December 9, 2016
Flame supervision devices for gas burning appliances - Thermoelectric flame supervision devices
This European Standard specifies the safety, construction andperformance requirements for thermoelectric flame supervisiondevices, energized by a thermocouple intended for use with gasburners, gas...
July 13, 2010
Flame supervision devices for gas burning appliances - Thermoelectric flame supervision devices
A description is not available for this item.
November 21, 1995
Flame supervision devices for gas burning appliances thermo-Electric flame supervision devices
Bu standard, gaz yakan cihazlarda kullanilan isil-cifttarafindan enerjilenen terma-elektrik alan denetleme cihazlarinaguvenlik, yapim ve performans ozelliklerini tespit eder.
Advertisement