TSE - TS EN ISO 4629-2

Binders for paints and varnishes - Determination of hydroxyl value - Part 2: Titrimetric method using a catalyst (ISO 4629-2:2016)

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Binders): 87.060.20
scope:

This part of ISO 4629 specifies a titrimetric method fordetermining the hydroxyl value of resins, binders for paints andvarnishes, primary alcohols, glycols and fats. Whether it can beapplied for hydro carboxylic acids, phenolic hydroxyl groups,polyols such as trimethyl propane and substances containingaromatic groups have been activated for Friedel-Crafts acylationshall be decided on case-to-case basis. Under the right conditions,the method is also applicable for determining the hydroxyl value ofcastor oil and its derivatives.

Document History

TS EN ISO 4629-2
December 9, 2016
Binders for paints and varnishes - Determination of hydroxyl value - Part 2: Titrimetric method using a catalyst (ISO 4629-2:2016)
This part of ISO 4629 specifies a titrimetric method fordetermining the hydroxyl value of resins, binders for paints andvarnishes, primary alcohols, glycols and fats. Whether it can beapplied for...
Advertisement