TSE - TS ISO/IEC 18092

Information technology -- Telecommunications and information exchange between systems -- Near Field Communication -- Interface and Protocol (NFCIP-1)

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Physical layer): 35.100.10
scope:

ISO/IEC 18092:2013 defines communication modes for Near FieldCommunication Interface and Protocol (NFCIP 1) using inductivecoupled devices operating at the centre frequency of 13,56 MHz forinterconnection of computer peripherals. It also defines both theActive and the Passive communication modes of Near FieldCommunication Interface and Protocol (NFCIP-1) to realize acommunication network using Near Field Communication devices fornetworked products and also for consumer equipment. ISO/IEC18092:2013 specifies, in particular, modulation schemes, codings,transfer speeds, and frame format of the RF interface, as well asinitialization schemes and conditions required for data collisioncontrol during initialization. Furthermore, ISO/IEC 18092:2013defines a transport protocol including protocol activation and dataexchange methods.

Document History

TS ISO/IEC 18092
December 9, 2016
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication -- Interface and Protocol (NFCIP-1)
ISO/IEC 18092:2013 defines communication modes for Near FieldCommunication Interface and Protocol (NFCIP 1) using inductivecoupled devices operating at the centre frequency of 13,56 MHz...
December 9, 2016
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication -- Interface and Protocol (NFCIP-1) - Tecnical Corrigendum 1
A description is not available for this item.
Advertisement