TSE - TS EN 62572-3

Fibre optic active components and devices - Reliability standards - Part 3: Laser modules used for telecommunication

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Fibre optic communications): 33.180
scope:

This part of IEC 62572 deals with reliability assessment oflaser modules used for telecommunication. The aim of this standardis ? to establish a standard method of assessing the reliability oflaser modules in order to minimize risks and to promote productdevelopment and reliability; ? to establish means by which thedistribution of failures with time can be determined. This shouldenable the determination of equipment failure rates for specifiedend of life criteria. In addition, guidance is given in IEC TR62572-2.

Document History

TS EN 62572-3
December 9, 2016
Fibre optic active components and devices - Reliability standards - Part 3: Laser modules used for telecommunication
This part of IEC 62572 deals with reliability assessment oflaser modules used for telecommunication. The aim of this standardis ? to establish a standard method of assessing the reliability oflaser...
October 30, 2014
Fibre optic active components and devices - Reliability standards - Part 3: Laser modules used for telecommunication
A description is not available for this item.
June 5, 2012
Fibre optic active components and devices - Reliability standards - Part 3: Laser modules used for telecommunication
A description is not available for this item.
Advertisement