TSE - TS EN 61291-2

Optical amplifiers - Part 2: Single channel applications - Performance specification template

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of IEC 61291 provides a performance specificationtemplate which applies to optical amplifiers (OAs) to be used insingle channel applications. Multichannel applications are coveredin IEC 61291-4. The object of this performance specificationtemplate is to provide a frame for the preparation of performancestandards and/or product specifications on the performance of OAdevices to be used in single channel applications. In theperformance standards or product specifications, otherspecifications such as ratings, operating conditions, tests andpass/fail criteria could be included in addition to therequirements based on this performance specification template.Product specification writers may add specification parametersand/or groups of specification parameters for particularapplications. However, product specification writers should notremove specification parameters specified in this standard.

Document History

TS EN 61291-2
December 9, 2016
Optical amplifiers - Part 2: Single channel applications - Performance specification template
This part of IEC 61291 provides a performance specificationtemplate which applies to optical amplifiers (OAs) to be used insingle channel applications. Multichannel applications are coveredin IEC...
June 5, 2012
Optical amplifiers - Part 2: Digital applications - Performance specification template
A description is not available for this item.
January 19, 2010
Optical amplifiers -Part 2: Digital applications - Performance specification template
Bu performans ozellik sablonu sayisal uygulamalarda kullanilanoptik yukseltec (OA) elemanlarini kapsar.
April 29, 2008
Optical amplifiers - Part 2: Digital applications - Performance specification template
A description is not available for this item.
November 29, 2001
Optical fibre amplifiers - Part 2: Digital applications; Performance specification template (IEC 61291-2:2000)
Bu standard, dik gelen ses için, ses absorplayıcılarının ses absorpsiyon kat sayısının tayini hususunda sayısal bir analiz sistemi ile iki mikrofon yerinin ve empedans borularının kullanımını kapsar.
Advertisement