TSE - TS ISO 8279
Aerospace - Nuts, hexagonal, plain, normal-height, normal across flats, with MJ threads, classifications: 600 MPa (at ambient temperature)/120 ?C, 600 MPa (at ambient temperature)/235 ?C, 900 MPa (at ambient temperature)/425 ?C, 1100 MPa (at ambient temperature)/235 ?C, 1100 MPa (at ambient temperature)/315 ?C, 1100 MPa (at ambient temperature)/650 ?C, 1210 MPa (at ambient temperature)/730 ?C, 1250 MPa (at ambient temperature)/235 ?C and 1550 MPa (at ambient temperature)/600 ?C - Dimensions
active, Most Current
| Organization: | TSE |
| Publication Date: | 7 December 2006 |
| Status: | active |
| ICS Code (Nuts): | 49.030.30 |
Document History
TS ISO 8279
December 7, 2006
Aerospace - Nuts, hexagonal, plain, normal-height, normal across flats, with MJ threads, classifications: 600 MPa (at ambient temperature)/120 ?C, 600 MPa (at ambient temperature)/235 ?C, 900 MPa (at ambient temperature)/425 ?C, 1100 MPa (at ambient temperature)/235 ?C, 1100 MPa (at ambient temperature)/315 ?C, 1100 MPa (at ambient temperature)/650 ?C, 1210 MPa (at ambient temperature)/730 ?C, 1250 MPa (at ambient temperature)/235 ?C and 1550 MPa (at ambient temperature)/600 ?C - Dimensions
A description is not available for this item.