TSE - TS EN 60870-5-104

Telecontrol equipment and systems - Part 5-104: Transmission protocols - Network access for IEC 60870-5-101 using standard transport profiles

active
Organization: TSE
Publication Date: 27 March 2007
Status: active
ICS Code (IT applications in industry): 35.240.50

Document History

January 9, 2017
Telecontrol equipment and systems - Part 5-104: Transmission protocols - Network access for IEC 60870-5-101 using standard transport profiles
IEC 60870'in bu bolumu, cografi olarak yaygin olan islemleriizlemek ve kontrol etmek icin kodlanmis bit seri veri iletimi olantelekontrol donanimi ve sistemlerini kapsar.
TS EN 60870-5-104
March 27, 2007
Telecontrol equipment and systems - Part 5-104: Transmission protocols - Network access for IEC 60870-5-101 using standard transport profiles
A description is not available for this item.
November 29, 2001
Telecontrol equipment and systems - Part 5-104: Transmission protocols; Network access for IEC 60870-5-101 using standard transport profiles (IEC 60870-5-104:2000)
Bu standard, 50 Hz veya 60 Hz üç fazlı alternatif akım sistemlerinde kullanılan beyan gerilimlerinin 1 Kv' un üzerinde ve 52 Kv' un altındaki değerleri için tasarımlanan birleşimleri kapsar.
Advertisement