TSE - TS EN 60947-4-2/A2

Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters

inactive
Organization: TSE
Publication Date: 3 July 2007
Status: inactive
ICS Code (Low voltage switchgear and controlgear): 29.130.20

Document History

February 13, 2014
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
Bu standard, beyan gerilimi 1000 V a.a.?yi asmayan devrelerebaglanmasi amaclanan seri bir mekanik anahtarlama duzeni icerebilena.a. yari iletken motor kontrol duzenlerini ve yol vericilerinikapsar.
June 12, 2013
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
A description is not available for this item.
January 8, 2009
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
Bu standard, beyan gerilimi 1000 V a.a.?yi asmayan devrelerebaglanmasi amaclanan seri bir mekanik anahtarlama duzeni icerebilenkontrol duzenlerini ve yol vericilerini kapsar.
TS EN 60947-4-2/A2
July 3, 2007
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
A description is not available for this item.
January 17, 2006
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
Bu standard, beyan gerilimi 1000 V a.a.?yi asmayan devrelerebaglanmasi amaclanan seri bir mekanik anahtarlama duzeni icerebilenkontrol duzenlerini ve yol vericilerini kapsar.
September 27, 2005
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor- starters - AC semiconductor motor controllers and starters; Amendment A1
Bu standard, 50 Hz ilâ 60 Hz frekansta çalışmak üzere yapılan, beyan gerilimi 440 V’yi (fazlar arası), beyan akımı 125 A’yı ve beyan kesme kapasitesi 25 000 A’yı aşmayan, havada kesme yapan...
November 29, 2001
Low-voltage switchgear and controlgear-Part 4:Contactors and motor-starters-Section 2:ACsemiconductor motor controllers and starters (IEC 947-4-2:1995,modified)
Bu standard, F- özgül RNA bakteriyofajlarının uygun konakçı ile inkübe edilerek saptanması ve sayılmasını tanımlamaktadır. Metot her türlü su örneği sediment ve çamurda seyreltmeden sonra...
September 3, 1996
Low-voltage switchgear and controlgear-Part 4:Contactors and motor-starters-Section 2:ACsemiconductor motor controllers and starters (IEC 947-4-2:1995,modified)
A description is not available for this item.
Advertisement