TSE - TS EN 62209-1

Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)

active, Most Current
Organization: TSE
Publication Date: 9 November 2010
Status: active
ICS Code (Mobile services in general): 33.070.01
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Radiation measurements): 17.240
scope:

Bu Standard, cep telefonlari, telsiz telefonlar vb. dahil, insankafasina yakin ve kulaga karsi tutulan cihazdan yayilmak suretiylekullanilmasi amaclanan elektromanyetik alan (EMF) ileten cihazlarauygulanir. Frekans araligi 300 MHz ila 30 GHz?dir.

Document History

TS EN 62209-1
November 9, 2010
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)
Bu Standard, cep telefonlari, telsiz telefonlar vb. dahil, insankafasina yakin ve kulaga karsi tutulan cihazdan yayilmak suretiylekullanilmasi amaclanan elektromanyetik alan (EMF) ileten...
December 4, 2008
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz)
A description is not available for this item.
Advertisement