TSE - TS EN 62384/A1

DC or AC supplied electronic control gear for LED modules - Performance requirements

active, Most Current
Organization: TSE
Publication Date: 24 June 2010
Status: active
ICS Code (Other semiconductor devices): 31.080.99
ICS Code (Other standards related to lamps): 29.140.99
scope:

Bu standard, IEC 62031?e uygun LED modulleri icin 250 V?a kadardogru akim besleme kaynaklari ve 50 Hz veya 60 Hz?lik cikisfrekansinda (cikis frekansi besleme frekansindan sapabilir) 1 000V?a kadar alternatif akim besleme kaynaklari ile kullanilmasiamaclanan elektronik kontrol duzeninin performans ozelliklerinikapsar.

Document History

TS EN 62384/A1
June 24, 2010
DC or AC supplied electronic control gear for LED modules - Performance requirements
Bu standard, IEC 62031?e uygun LED modulleri icin 250 V?a kadardogru akim besleme kaynaklari ve 50 Hz veya 60 Hz?lik cikisfrekansinda (cikis frekansi besleme frekansindan sapabilir) 1 000V?a kadar...
January 19, 2010
DC or AC supplied electronic control gear for LED modules - Performance requirements
A description is not available for this item.
April 30, 2008
DC or AC supplied electronic control gear for LED modules - Performance requirements
Bu standard, IEC 62031?e uygun LED modulleri icin 250 V?a kadardogru akim besleme kaynaklari ve 50 Hz veya 60 Hz?lik cikisfrekansinda (cikis frekansi besleme frekansindan sapabilir) 1 000V?a kadar...
Advertisement